Allen-Bradley / Rockwell Automation IEC Enclosed H Comb Motor Ctlr 103H-AFBB2-DB40X

Description
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
Request a Quote Datasheet
Description
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Enclosed H Comb Motor Ctlr - 103H-AFBB2-DB40X - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC Enclosed H Comb Motor Ctlr
103H-AFBB2-DB40X
IEC Enclosed H Comb Motor Ctlr 103H-AFBB2-DB40X
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),

103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Controllers
Product Number 103H-AFBB2-DB40X
Product Name IEC Enclosed H Comb Motor Ctlr
Unlock Full Specs
to access all available technical data

Similar Products

SMC-3 361A Smart Motor Controller - 150-C361NBR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 361 amps
View Details
ENCL 251A Controller SMC-3 - 150C-D25JAD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details