O-Z/Gedney Conduit Body LL50ATW

Description
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 4-1/2 INCH L X 1-3/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 4.3 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS
Datasheet
Description
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 4-1/2 INCH L X 1-3/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 4.3 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL50ATW - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LL50ATW
Conduit Body LL50ATW
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 4-1/2 INCH L X 1-3/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 4.3 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS
  • DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL
  • 4-1/2 INCH L X 1-3/8 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 4.3 CU INCH
  • APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LL50ATW
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type ATLA-SS - All Temp Stainless Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 1 inch (25.4 mm)
Units English Size
View Details