Electri-Flex Company Type ATLA-SS - All Temp Stainless Steel Conduit

Description
Part of the Stainless Steel Flexible Conduit Family. A UL-listed liquidtight stainless steel flexible conduit that is designed specifically for hot or cold environments and provides excellent corrosion-resistance . The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated temperatures. APPLICATION: Formerly Type ATSS Non-UL 3″ through 4″ available upon request Machine Tools, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Corrosive Atmospheres Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Extreme Climatic Conditions Compatible with standard liquidtight connectors Designed to be used with high temperature machine tool wiring. This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery: Listed and marked for Direct Burial and in Poured Concrete Permitted for use in exposed or concealed locations. Installations under raised floors in Data Processing Areas Article 645.5(E) Listed and marked for direct burial and in poured concrete. For containment of 1000 volts and lower-potential circuits. Permitted for service entrance wiring to 6 feet. Article 230.43 Sunlight-resistant Use Separate Grounding Conductor — If liquidtight flexible metal conduit contains a stainless-steel core, a wire-type equipment grounding conductor or a bonding jumper in accordance with 250.102(E) (2) shall be installed. Article 250.118 (A)(6)(f). Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30(B) Class II Div. 1: Article 502.10(A)(2) & 502.30(B) Div. 2: 502.10(B)(2) Class III Div. 1: Article 503.10(A)(3) & 503.30(B) Div. 2: 503.10(B) Use as Feeders and Services at Marinas and Boatyards. Article 553.7(B). Wiring on Building. Article 225.10. Conductor Enclosers Adjacent to Motors over 1000V. Article 430.223. Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors. Article 551.80. Elevators and Hoistways. Article 620.21. Pools and Fountains. Article 680. Bodies of water. Article 682. Fire pumps. Article 695 Meets the same specifications as Type LA. Markets: Defense, Mining, Oil & Gas Refineries, Power Plants, Ship Building, Steel Mills, Utilities, Wastewater Treatment
Request a Quote Datasheet
Description
Part of the Stainless Steel Flexible Conduit Family. A UL-listed liquidtight stainless steel flexible conduit that is designed specifically for hot or cold environments and provides excellent corrosion-resistance . The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated temperatures. APPLICATION: Formerly Type ATSS Non-UL 3″ through 4″ available upon request Machine Tools, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Corrosive Atmospheres Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Extreme Climatic Conditions Compatible with standard liquidtight connectors Designed to be used with high temperature machine tool wiring. This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery: Listed and marked for Direct Burial and in Poured Concrete Permitted for use in exposed or concealed locations. Installations under raised floors in Data Processing Areas Article 645.5(E) Listed and marked for direct burial and in poured concrete. For containment of 1000 volts and lower-potential circuits. Permitted for service entrance wiring to 6 feet. Article 230.43 Sunlight-resistant Use Separate Grounding Conductor — If liquidtight flexible metal conduit contains a stainless-steel core, a wire-type equipment grounding conductor or a bonding jumper in accordance with 250.102(E) (2) shall be installed. Article 250.118 (A)(6)(f). Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30(B) Class II Div. 1: Article 502.10(A)(2) & 502.30(B) Div. 2: 502.10(B)(2) Class III Div. 1: Article 503.10(A)(3) & 503.30(B) Div. 2: 503.10(B) Use as Feeders and Services at Marinas and Boatyards. Article 553.7(B). Wiring on Building. Article 225.10. Conductor Enclosers Adjacent to Motors over 1000V. Article 430.223. Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors. Article 551.80. Elevators and Hoistways. Article 620.21. Pools and Fountains. Article 680. Bodies of water. Article 682. Fire pumps. Article 695 Meets the same specifications as Type LA. Markets: Defense, Mining, Oil & Gas Refineries, Power Plants, Ship Building, Steel Mills, Utilities, Wastewater Treatment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type ATLA-SS - All Temp Stainless Steel Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type ATLA-SS - All Temp Stainless Steel Conduit
Type ATLA-SS - All Temp Stainless Steel Conduit
Part of the Stainless Steel Flexible Conduit Family. A UL-listed liquidtight stainless steel flexible conduit that is designed specifically for hot or cold environments and provides excellent corrosion-resistance . The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated temperatures. APPLICATION: Formerly Type ATSS Non-UL 3″ through 4″ available upon request Machine Tools, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Corrosive Atmospheres Wet and Oily Locations Outdoor use due to the inherent UV resistance of PVC Extreme Climatic Conditions Compatible with standard liquidtight connectors Designed to be used with high temperature machine tool wiring. This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery: Listed and marked for Direct Burial and in Poured Concrete Permitted for use in exposed or concealed locations. Installations under raised floors in Data Processing Areas Article 645.5(E) Listed and marked for direct burial and in poured concrete. For containment of 1000 volts and lower-potential circuits. Permitted for service entrance wiring to 6 feet. Article 230.43 Sunlight-resistant Use Separate Grounding Conductor — If liquidtight flexible metal conduit contains a stainless-steel core, a wire-type equipment grounding conductor or a bonding jumper in accordance with 250.102(E) (2) shall be installed. Article 250.118 (A)(6)(f). Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) & 501.30(B) Class II Div. 1: Article 502.10(A)(2) & 502.30(B) Div. 2: 502.10(B)(2) Class III Div. 1: Article 503.10(A)(3) & 503.30(B) Div. 2: 503.10(B) Use as Feeders and Services at Marinas and Boatyards. Article 553.7(B). Wiring on Building. Article 225.10. Conductor Enclosers Adjacent to Motors over 1000V. Article 430.223. Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors. Article 551.80. Elevators and Hoistways. Article 620.21. Pools and Fountains. Article 680. Bodies of water. Article 682. Fire pumps. Article 695 Meets the same specifications as Type LA. Markets: Defense, Mining, Oil & Gas Refineries, Power Plants, Ship Building, Steel Mills, Utilities, Wastewater Treatment

Part of the Stainless Steel Flexible Conduit Family.

A UL-listed liquidtight stainless steel flexible conduit that is designed specifically for hot or cold environments and provides excellent corrosion-resistance. The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated temperatures.

APPLICATION:

  • Formerly Type ATSS
  • Non-UL 3″ through 4″ available upon request
  • Machine Tools, Ovens, Foundries, Refrigeration
  • Industrial Environments with High / Low Temperatures
  • Corrosive Atmospheres
  • Wet and Oily Locations
  • Outdoor use due to the inherent UV resistance of PVC
  • Extreme Climatic Conditions
  • Compatible with standard liquidtight connectors
  • Designed to be used with high temperature machine tool wiring.

This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) and in section 14.5.4 of the ANSI/NFPA-79 Standard for Industrial Machinery:

  • Listed and marked for Direct Burial and in Poured Concrete
  • Permitted for use in exposed or concealed locations.
  • Installations under raised floors in Data Processing Areas Article 645.5(E)
  • Listed and marked for direct burial and in poured concrete.
  • For containment of 1000 volts and lower-potential circuits.
  • Permitted for service entrance wiring to 6 feet. Article 230.43
  • Sunlight-resistant
  • Use Separate Grounding Conductor — If liquidtight flexible metal conduit contains a stainless-steel core, a wire-type equipment grounding conductor or a bonding jumper in accordance with 250.102(E) (2) shall be installed. Article 250.118 (A)(6)(f).
  • Installations in hazardous (classified) locations:
    • Class I Div. 2: Article 501.10 (B)(2) & 501.30(B)
    • Class II Div. 1: Article 502.10(A)(2) & 502.30(B) Div. 2: 502.10(B)(2)
    • Class III Div. 1: Article 503.10(A)(3) & 503.30(B) Div. 2: 503.10(B)
  • Use as Feeders and Services at Marinas and Boatyards. Article 553.7(B).
  • Wiring on Building. Article 225.10.
  • Conductor Enclosers Adjacent to Motors over 1000V. Article 430.223.
  • Underground Service, Feeder, Branch Circuit, and Recreational Vehicle Site Feeder Circuit Conductors. Article 551.80.
  • Elevators and Hoistways. Article 620.21.
  • Pools and Fountains. Article 680.
  • Bodies of water. Article 682.
  • Fire pumps. Article 695
  • Meets the same specifications as Type LA.

Markets:

Defense, Mining, Oil & Gas Refineries, Power Plants, Ship Building, Steel Mills, Utilities, Wastewater Treatment

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type ATLA-SS - All Temp Stainless Steel Conduit
Material Steel; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Type ATX - Extreme Temperature Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3 inch (76.2 mm)
View Details
Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Type EMCS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details