O-Z/Gedney Conduit Body LL-100CG

Description
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 6-1/4 INCH L X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL ZINC ELECTROPLATED STEEL COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 12 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Datasheet
Description
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 6-1/4 INCH L X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL ZINC ELECTROPLATED STEEL COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 12 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-100CG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LL-100CG
Conduit Body LL-100CG
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 6-1/4 INCH L X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL ZINC ELECTROPLATED STEEL COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 12 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
  • ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • 6-1/4 INCH L X 2 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED STEEL COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • SPEC 5[TM] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 12 CU INCH
  • APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LL-100CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2270594002 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1 inch (25.4 mm)
Units English Size
View Details