Appleton Electric Conduit Body LB-100ACGA

Description
DIE CAST EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 6-1/8 INCH L X 1-3/4 INCH W SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-A, CSA 22.2 APPROVAL ALUMINUM, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLETON[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-D, NEMA FB-1
Datasheet
Description
DIE CAST EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 6-1/8 INCH L X 1-3/4 INCH W SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-A, CSA 22.2 APPROVAL ALUMINUM, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLETON[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-D, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-100ACGA - Appleton Electric
Rosemont, IL, USA
Conduit Body
LB-100ACGA
Conduit Body LB-100ACGA
DIE CAST EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 6-1/8 INCH L X 1-3/4 INCH W SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-A, CSA 22.2 APPROVAL ALUMINUM, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLETON[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-D, NEMA FB-1
  • DIE CAST EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 6-1/8 INCH L X 1-3/4 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514-A, CSA 22.2 APPROVAL
  • ALUMINUM, SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-D, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB-100ACGA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details