Appleton Electric Vaporproof HID Fixture with Refractor KPWBL7075J5MT

Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572 APPROVAL WALL MOUNTING HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF BAKED EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572 APPROVAL WALL MOUNTING HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF BAKED EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - KPWBL7075J5MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
KPWBL7075J5MT
Vaporproof HID Fixture with Refractor KPWBL7075J5MT
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572 APPROVAL WALL MOUNTING HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF BAKED EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST REFRACTOR TYPE NEMA TYPE 5 KP MODEL
  • 3/4 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 595, UL 844, UL 1572 APPROVAL
  • WALL MOUNTING
  • HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF
  • BAKED EPOXY POWDER COATED HOUSING FINISH
  • 4 PLUG(S)
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] III BRAND
  • WITH CLASS H INSULATED BALLAST
  • REFRACTOR TYPE NEMA TYPE 5
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPWBL7075J5MT
Product Name Vaporproof HID Fixture with Refractor
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details