Appleton ElectricVaporproof HID Fixture with GlobeKPWBL7010MT
Description
1 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572 APPROVAL
HAZARDOUS LOCATION APPLICATION
WALL MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
MERCMASTER[T] III BRAND
KP MODEL
Appleton Electric
Done
Datasheet
Description
1 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572 APPROVAL
HAZARDOUS LOCATION APPLICATION
WALL MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
MERCMASTER[T] III BRAND
KP MODEL
1 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572 APPROVAL
HAZARDOUS LOCATION APPLICATION
WALL MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
MERCMASTER[T] III BRAND
KP MODEL
1 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572 APPROVAL
HAZARDOUS LOCATION APPLICATION
WALL MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE