KPCL4010J2GMT -- VAPORPROOF HID FIXTURE WITH REFRACTOR AND GUARD
Appleton ElectricVaporproof HID Fixture with Refractor and GuardKPCL4010J2GMT
Description
1 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED GUARD FINISH
PRISMATIC GLASS REFRACTOR MATERIAL
12 INCH DIA REFRACTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 2
KP MODEL
Appleton Electric
Done
Datasheet
Description
1 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED GUARD FINISH
PRISMATIC GLASS REFRACTOR MATERIAL
12 INCH DIA REFRACTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 2
KP MODEL
Vaporproof HID Fixture with Refractor and Guard
KPCL4010J2GMT
Vaporproof HID Fixture with Refractor and Guard
KPCL4010J2GMT
1 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED GUARD FINISH
PRISMATIC GLASS REFRACTOR MATERIAL
12 INCH DIA REFRACTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 2
KP MODEL
1 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE