KPCL2575J5MT -- VAPORPROOF HID FIXTURE WITH REFRACTOR
Appleton ElectricVaporproof HID Fixture with RefractorKPCL2575J5MT
Description
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF
BAKED GRAY EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
12 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 5
KP MODEL
Appleton Electric
Done
Datasheet
Description
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF
BAKED GRAY EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
12 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 5
KP MODEL
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF
BAKED GRAY EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
12 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 5
KP MODEL
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE