Appleton Electric Conduit Body Cover K100-CM

Description
BLANK, SCREW TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED CAST MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT FORM 35 MODEL
Datasheet
Description
BLANK, SCREW TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED CAST MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT FORM 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - K100-CM - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
K100-CM
Conduit Body Cover K100-CM
BLANK, SCREW TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED CAST MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT FORM 35 MODEL
  • BLANK, SCREW TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED CAST MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • FORM 35 FORM TYPE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID/IMC CONDUIT
  • FORM 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number K100-CM
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details