Appleton Electric Rigid/EMT Conduit Hub HUB-50

Description
ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON LOCKING EDGE OF BODY 1/2 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLETON. BRAND APPLICABLE STANDARD NEC 501-4(B), 502-4(A)(B), 503-3(A) INSTALLATION TAPERED THREADED HUB MODEL
Datasheet
Description
ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON LOCKING EDGE OF BODY 1/2 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLETON. BRAND APPLICABLE STANDARD NEC 501-4(B), 502-4(A)(B), 503-3(A) INSTALLATION TAPERED THREADED HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-50
Rigid/EMT Conduit Hub HUB-50
ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON LOCKING EDGE OF BODY 1/2 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLETON. BRAND APPLICABLE STANDARD NEC 501-4(B), 502-4(A)(B), 503-3(A) INSTALLATION TAPERED THREADED HUB MODEL
  • ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • LOCKING EDGE OF BODY
  • 1/2 INCH TRADE SIZE
  • FLAME RESISTANT
  • INSULATED THROAT TYPE
  • APPLETON. BRAND
  • APPLICABLE STANDARD NEC 501-4(B), 502-4(A)(B), 503-3(A)
  • INSTALLATION TAPERED THREADED
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-50
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details