Appleton Electric Rigid/EMT Conduit Hub HUB-300

Description
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 1 INCH DIA X 2.48 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 3 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet
Description
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 1 INCH DIA X 2.48 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 3 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-300 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-300
Rigid/EMT Conduit Hub HUB-300
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 1 INCH DIA X 2.48 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 3 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
  • TAPERED THREADED TYPE
  • ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • 1 INCH DIA X 2.48 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • LOCKING EDGE OF BODY
  • 3 INCH TRADE SIZE
  • FLAME RESISTANT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-300
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details