Appleton Electric Rigid/EMT Conduit Hub HUB-200B

Description
ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT ZINC PLATED SCREW MATERIAL 3-1/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 2 INCH TRADE SIZE DUST TIGHT, WATER TIGHT INSULATED THROAT TYPE APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4(B), 502-4(A), 503-3(A) INSTALLATION THREADED HUB MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT ZINC PLATED SCREW MATERIAL 3-1/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 2 INCH TRADE SIZE DUST TIGHT, WATER TIGHT INSULATED THROAT TYPE APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4(B), 502-4(A), 503-3(A) INSTALLATION THREADED HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-200B - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-200B
Rigid/EMT Conduit Hub HUB-200B
ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT ZINC PLATED SCREW MATERIAL 3-1/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 2 INCH TRADE SIZE DUST TIGHT, WATER TIGHT INSULATED THROAT TYPE APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4(B), 502-4(A), 503-3(A) INSTALLATION THREADED HUB MODEL
  • ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT
  • ZINC PLATED SCREW MATERIAL
  • 3-1/8 INCH DIA SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • LOCKNUT BONDING SCREW
  • 2 INCH TRADE SIZE
  • DUST TIGHT, WATER TIGHT
  • INSULATED THROAT TYPE
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEC 501-4(B), 502-4(A), 503-3(A)
  • INSTALLATION THREADED
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-200B
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details