Appleton Electric Explosionproof Tumbler/Snap Switch Control Station GUSC75-3

Description
FEED THROUGH TYPE 3-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9EFG ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF UNILET[R] BRAND APPLICATION HEAVY-DUTY USAGE, CONTROLLING MOTORS AND OTHER APPARATUS, PAINT AND VARNISH PLANTS, GRAIN ELEVATORS, COAL OR GRAIN PROCESSING, GASOLINE BULK LOADING TERMINALS, METAL FINISHING AREAS GUSC MODEL
Datasheet
Description
FEED THROUGH TYPE 3-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9EFG ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF UNILET[R] BRAND APPLICATION HEAVY-DUTY USAGE, CONTROLLING MOTORS AND OTHER APPARATUS, PAINT AND VARNISH PLANTS, GRAIN ELEVATORS, COAL OR GRAIN PROCESSING, GASOLINE BULK LOADING TERMINALS, METAL FINISHING AREAS GUSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - GUSC75-3 - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
GUSC75-3
Explosionproof Tumbler/Snap Switch Control Station GUSC75-3
FEED THROUGH TYPE 3-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9EFG ENCLOSURE 30 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF UNILET[R] BRAND APPLICATION HEAVY-DUTY USAGE, CONTROLLING MOTORS AND OTHER APPARATUS, PAINT AND VARNISH PLANTS, GRAIN ELEVATORS, COAL OR GRAIN PROCESSING, GASOLINE BULK LOADING TERMINALS, METAL FINISHING AREAS GUSC MODEL
  • FEED THROUGH TYPE
  • 3-POLE CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 894/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9EFG ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • UNILET[R] BRAND
  • APPLICATION HEAVY-DUTY USAGE, CONTROLLING MOTORS AND OTHER APPARATUS, PAINT AND VARNISH PLANTS, GRAIN ELEVATORS, COAL OR GRAIN PROCESSING, GASOLINE BULK LOADING TERMINALS, METAL FINISHING AREAS
  • GUSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number GUSC75-3
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Compact Handheld Enclosures - DATEC-POCKET-BOX - OKW Enclosures, Inc.
Specs
Length 3.35 to 4.72 inch (85.09 to 120 mm)
Width 1.81 to 2.56 inch (45.97 to 65.02 mm)
Depth 0.6300 to 0.8700 inch (16 to 22.1 mm)
View Details
TG Series Enclosures - 100-408-01 - Altech Corp.
Specs
Length 7.95 inch (202 mm)
Width 4.8 inch (122 mm)
Depth 2.95 inch (74.93 mm)
View Details
2 suppliers