O-Z/Gedney Explosionproof Conduit Outlet Box GUJC-50CS

Description
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE OVERLAPPING THREADED COVER TYPE 13.5 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG GUJ MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE OVERLAPPING THREADED COVER TYPE 13.5 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG GUJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUJC-50CS - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Outlet Box
GUJC-50CS
Explosionproof Conduit Outlet Box GUJC-50CS
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE OVERLAPPING THREADED COVER TYPE 13.5 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG GUJ MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, CSA C22.2, FM APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • OVERLAPPING THREADED COVER TYPE
  • 13.5 CU INCH CAPACITY
  • C STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3 INCH COVER OPENING DIAMETER
  • WITH GROUND SCREW/LUG
  • GUJ MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GUJC-50CS
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 7639194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Y box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details