O-Z/Gedney Explosionproof Conduit Outlet Box GUAT-100CS

Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2, FM APPROVAL NEMA 4, CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 17 CU INCH CAPACITY T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG, O RING GASKET GUA MODEL
Datasheet
Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2, FM APPROVAL NEMA 4, CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 17 CU INCH CAPACITY T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG, O RING GASKET GUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUAT-100CS - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Outlet Box
GUAT-100CS
Explosionproof Conduit Outlet Box GUAT-100CS
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2, FM APPROVAL NEMA 4, CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 17 CU INCH CAPACITY T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG, O RING GASKET GUA MODEL
  • ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 3 HUB(S)
  • UL 886, CSA C22.2, FM APPROVAL
  • NEMA 4, CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 17 CU INCH CAPACITY
  • T STYLE
  • (3) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3 INCH COVER OPENING DIAMETER
  • WITH GROUND SCREW/LUG, O RING GASKET
  • GUA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GUAT-100CS
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details