O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GRK-300

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE CSA C22.2 APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE GRK MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE CSA C22.2 APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE GRK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GRK-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GRK-300
Rigid/EMT Conduit Cabinet Sealing Bushing GRK-300
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE CSA C22.2 APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE GRK MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
  • RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
  • (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 4-3/8 INCH DIAMETER
  • 3 INCH CONDUIT SIZE
  • GRK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GRK-300
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details