O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GRK-250

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA C22.2 APPROVAL 3-5/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE GRK MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA C22.2 APPROVAL 3-5/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE GRK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GRK-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GRK-250
Rigid/EMT Conduit Cabinet Sealing Bushing GRK-250
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA C22.2 APPROVAL 3-5/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE GRK MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
  • RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
  • (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 3-5/8 INCH DIAMETER
  • 2-1/2 INCH CONDUIT SIZE
  • GRK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GRK-250
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details