O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GRE-250

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 2 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA C22.2 APPROVAL 3-5/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE GRE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 2 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA C22.2 APPROVAL 3-5/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE GRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GRE-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GRE-250
Rigid/EMT Conduit Cabinet Sealing Bushing GRE-250
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL 2 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA C22.2 APPROVAL 3-5/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE GRE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (BODY/COLLAR), ZINC PLATED (LOCKNUT) MATERIAL
  • 2 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 3-5/8 INCH DIAMETER
  • 2-1/2 INCH CONDUIT SIZE
  • GRE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GRE-250
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details