O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GRE-125

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH CONDUIT SIZE GRE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH CONDUIT SIZE GRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GRE-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GRE-125
Rigid/EMT Conduit Cabinet Sealing Bushing GRE-125
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH CONDUIT SIZE GRE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
  • 1-5/8 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 2-3/8 INCH DIAMETER
  • 1-1/4 INCH CONDUIT SIZE
  • GRE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GRE-125
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details