RS Components, Ltd. Conduit Fittings 1945658

Description
Flexicon LTP20-M20-EXD-90
Request a Quote
Description
Flexicon LTP20-M20-EXD-90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1945658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1945658
Conduit Fittings 1945658
Flexicon LTP20-M20-EXD-90

Flexicon LTP20-M20-EXD-90

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1945658
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 4711338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 2687461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details