O-Z/Gedney Conduit To Rod Clamp GRC-75-10B

Description
HIGH STRENGTH CAST BRONZE MATERIAL 1-1/8 INCH L X 1-1/16 INCH W X 2-3/16 INCH H SIZE GROUND CONDUCTOR TO ROD USED ON (1) HEX HEAD SCREW INSTALLATION UL, CSA APPROVAL 8 TO 1/0 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE GRC MODEL
Datasheet
Description
HIGH STRENGTH CAST BRONZE MATERIAL 1-1/8 INCH L X 1-1/16 INCH W X 2-3/16 INCH H SIZE GROUND CONDUCTOR TO ROD USED ON (1) HEX HEAD SCREW INSTALLATION UL, CSA APPROVAL 8 TO 1/0 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE GRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GRC-75-10B - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
GRC-75-10B
Conduit To Rod Clamp GRC-75-10B
HIGH STRENGTH CAST BRONZE MATERIAL 1-1/8 INCH L X 1-1/16 INCH W X 2-3/16 INCH H SIZE GROUND CONDUCTOR TO ROD USED ON (1) HEX HEAD SCREW INSTALLATION UL, CSA APPROVAL 8 TO 1/0 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE GRC MODEL
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 1-1/8 INCH L X 1-1/16 INCH W X 2-3/16 INCH H SIZE
  • GROUND CONDUCTOR TO ROD USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL, CSA APPROVAL
  • 8 TO 1/0 AWG CONDUCTOR SIZE
  • 3/4 INCH ROD SIZE
  • GRC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number GRC-75-10B
Product Name Conduit To Rod Clamp
Material HIGH STRENGTH CAST BRONZE
Unlock Full Specs
to access all available technical data

Similar Products

Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2053569 - RS Components, Ltd.
Specs
Material Metal
Diameter 0.472 inch (12 mm)
View Details