O-Z/Gedney Conduit To Rod Clamp GRC-50-02B

Description
HIGH STRENGTH CAST BRONZE MATERIAL 15/16 INCH L X 13/16 INCH W X 1-13/16 INCH H SIZE GROUND CONDUCTOR TO ROD USED ON (1) HEX HEAD SCREW INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE GRC MODEL
Datasheet
Description
HIGH STRENGTH CAST BRONZE MATERIAL 15/16 INCH L X 13/16 INCH W X 1-13/16 INCH H SIZE GROUND CONDUCTOR TO ROD USED ON (1) HEX HEAD SCREW INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE GRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GRC-50-02B - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
GRC-50-02B
Conduit To Rod Clamp GRC-50-02B
HIGH STRENGTH CAST BRONZE MATERIAL 15/16 INCH L X 13/16 INCH W X 1-13/16 INCH H SIZE GROUND CONDUCTOR TO ROD USED ON (1) HEX HEAD SCREW INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE GRC MODEL
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 15/16 INCH L X 13/16 INCH W X 1-13/16 INCH H SIZE
  • GROUND CONDUCTOR TO ROD USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • GRC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number GRC-50-02B
Product Name Conduit To Rod Clamp
Material HIGH STRENGTH CAST BRONZE
Unlock Full Specs
to access all available technical data

Similar Products

Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Cable Clips & Clamps - 1865397 - RS Components, Ltd.
Specs
Material Plated steel
Diameter 0.787 inch (20 mm)
View Details