TE Connectivity Connector Strain Relief 5745172-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 9.53 MM  [.375 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 9.53 MM  [.375 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5745172-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5745172-1
Connector Strain Relief 5745172-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 9.53 MM  [.375 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 15

Dimensions


  • Compatible Cable Diameter Range : 9.53 MM  [.375 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 2
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Backshell, Cable Clamp, Amplimite Series, Da, 180 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity - 52R4240 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Cable Clamp, Amplimite Series, Da, 180 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity
52R4240
D Sub Backshell, Cable Clamp, Amplimite Series, Da, 180 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity 52R4240
D Sub Backshell, Cable Clamp, Amplimite Series, DA, 180 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, Cable Clamp, Amplimite Series, DA, 180 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Cable Clamps
Product Number 5745172-1 52R4240
Product Name Connector Strain Relief D Sub Backshell, Cable Clamp, Amplimite Series, Da, 180 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity
Material Zinc Alloy
Unlock Full Specs
to access all available technical data