O-Z/Gedney Rigid/EMT Conduit Cabinet Sealing Bushing GPE-125

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 0.93 INCH WIRE SIZE CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH CONDUIT SIZE GPE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 0.93 INCH WIRE SIZE CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH CONDUIT SIZE GPE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Sealing Bushing - GPE-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Sealing Bushing
GPE-125
Rigid/EMT Conduit Cabinet Sealing Bushing GPE-125
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 1-5/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 0.93 INCH WIRE SIZE CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH CONDUIT SIZE GPE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL
  • 1-5/8 INCH
  • RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON
  • 0.93 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 2-3/8 INCH DIAMETER
  • 1-1/4 INCH CONDUIT SIZE
  • GPE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GPE-125
Product Name Rigid/EMT Conduit Cabinet Sealing Bushing
Fitting Type Rigid/EMT Conduit Cabinet Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details