Appleton Electric Grounding Bushing GIB-300LS-4AC

Description
THREADLESS, SET SCREW TYPE MALLEABLE IRON (BODY), STEEL (CLAMPING SCREW/SET SCREW) MATERIAL 1.31 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STANDARD WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 4.06 INCH DIAMETER 3 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C GIB-LS-AC MODEL
Datasheet
Description
THREADLESS, SET SCREW TYPE MALLEABLE IRON (BODY), STEEL (CLAMPING SCREW/SET SCREW) MATERIAL 1.31 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STANDARD WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 4.06 INCH DIAMETER 3 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C GIB-LS-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-300LS-4AC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-300LS-4AC
Grounding Bushing GIB-300LS-4AC
THREADLESS, SET SCREW TYPE MALLEABLE IRON (BODY), STEEL (CLAMPING SCREW/SET SCREW) MATERIAL 1.31 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STANDARD WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 4.06 INCH DIAMETER 3 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE LAY-IN-LUG[TM] BRAND FINISH ZINC PLATED APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C GIB-LS-AC MODEL
  • THREADLESS, SET SCREW TYPE
  • MALLEABLE IRON (BODY), STEEL (CLAMPING SCREW/SET SCREW) MATERIAL
  • 1.31 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 4 AWG STANDARD WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, CSA C22.2 APPROVAL
  • 4.06 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, ALUMINUM LUG TYPE
  • LAY-IN-LUG[TM] BRAND
  • FINISH ZINC PLATED
  • APPLICABLE STANDARD NEMA FB-1
  • TEMPERATURE RATING 150 DEG C
  • GIB-LS-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-300LS-4AC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details