Appleton Electric Grounding Bushing GIB-100L-4AC

Description
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 0.56 INCH RIGID/IMC CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 1 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE TEMPERATURE RATING 150 DEG C APPLICABLE STANDARD NEMA FB-1 GIB-L-AC MODEL
Datasheet
Description
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 0.56 INCH RIGID/IMC CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 1 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE TEMPERATURE RATING 150 DEG C APPLICABLE STANDARD NEMA FB-1 GIB-L-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - GIB-100L-4AC - Appleton Electric
Rosemont, IL, USA
Grounding Bushing
GIB-100L-4AC
Grounding Bushing GIB-100L-4AC
THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 0.56 INCH RIGID/IMC CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 1 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE TEMPERATURE RATING 150 DEG C APPLICABLE STANDARD NEMA FB-1 GIB-L-AC MODEL
  • THREADED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 0.56 INCH
  • RIGID/IMC CONDUIT USED ON
  • 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 1.75 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, ALUMINUM LUG TYPE
  • TEMPERATURE RATING 150 DEG C
  • APPLICABLE STANDARD NEMA FB-1
  • GIB-L-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GIB-100L-4AC
Product Name Grounding Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1823862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details