Therm-O-Disc Fuse G4A01152C

Description
FUSE, THERMAL, 152°C, 10A, 250V; PRODUCT RANGE:MICROTEMP SERIES; FUSE CURRENT:10A; VOLTAGE RATING VAC:250V; FUNCTIONING TEMPERATURE:152°C; FUSE TERMINALS:AXIAL LEADED; HOLDING TEMPERATURE:137°C; DIAMETER:4MM; LENGTH:14.7MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE, THERMAL, 152°C, 10A, 250V; PRODUCT RANGE:MICROTEMP SERIES; FUSE CURRENT:10A; VOLTAGE RATING VAC:250V; FUNCTIONING TEMPERATURE:152°C; FUSE TERMINALS:AXIAL LEADED; HOLDING TEMPERATURE:137°C; DIAMETER:4MM; LENGTH:14.7MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse - 19205134 - Radwell International
Willingboro, NJ, United States
FUSE, THERMAL, 152°C, 10A, 250V; PRODUCT RANGE:MICROTEMP SERIES; FUSE CURRENT:10A; VOLTAGE RATING VAC:250V; FUNCTIONING TEMPERATURE:152°C; FUSE TERMINALS:AXIAL LEADED; HOLDING TEMPERATURE:137°C; DIAMETER:4MM; LENGTH:14.7MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, THERMAL, 152°C, 10A, 250V; PRODUCT RANGE:MICROTEMP SERIES; FUSE CURRENT:10A; VOLTAGE RATING VAC:250V; FUNCTIONING TEMPERATURE:152°C; FUSE TERMINALS:AXIAL LEADED; HOLDING TEMPERATURE:137°C; DIAMETER:4MM; LENGTH:14.7MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuses
Product Number 19205134
Product Name Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details