Appleton Electric Floodlight Fixture G-AM865H-48

Description
22 INCH W X 11 INCH D X 30-7/8 INCH H SIZE ARCHITECTURAL BRONZE EPOXY POWDER COATED FINISH UL 844, UL 1572 APPROVAL SLIPFITTER, 2 INCH OR 2-1/2 INCH OD TENON MOUNTING 0 LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 3.36 SQ FT EPA AREAMASTER[T] BRAND ALZAK[R] FINISH PARABOLIC REFLECTOR APPLICATION GENERAL DUTY GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT G-AM MODEL
Datasheet
Description
22 INCH W X 11 INCH D X 30-7/8 INCH H SIZE ARCHITECTURAL BRONZE EPOXY POWDER COATED FINISH UL 844, UL 1572 APPROVAL SLIPFITTER, 2 INCH OR 2-1/2 INCH OD TENON MOUNTING 0 LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 3.36 SQ FT EPA AREAMASTER[T] BRAND ALZAK[R] FINISH PARABOLIC REFLECTOR APPLICATION GENERAL DUTY GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT G-AM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, USA
Floodlight Fixture
G-AM865H-48
Floodlight Fixture G-AM865H-48
22 INCH W X 11 INCH D X 30-7/8 INCH H SIZE ARCHITECTURAL BRONZE EPOXY POWDER COATED FINISH UL 844, UL 1572 APPROVAL SLIPFITTER, 2 INCH OR 2-1/2 INCH OD TENON MOUNTING 0 LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 3.36 SQ FT EPA AREAMASTER[T] BRAND ALZAK[R] FINISH PARABOLIC REFLECTOR APPLICATION GENERAL DUTY GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT G-AM MODEL
  • 22 INCH W X 11 INCH D X 30-7/8 INCH H SIZE
  • ARCHITECTURAL BRONZE EPOXY POWDER COATED FINISH
  • UL 844, UL 1572 APPROVAL
  • SLIPFITTER, 2 INCH OR 2-1/2 INCH OD TENON MOUNTING
  • 0 LAMP INCLUDED
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • 3.36 SQ FT EPA
  • AREAMASTER[T] BRAND
  • ALZAK[R] FINISH PARABOLIC REFLECTOR
  • APPLICATION GENERAL DUTY
  • GASKET MATERIAL SILICONE RUBBER
  • LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS
  • SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT
  • G-AM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number G-AM865H-48
Product Name Floodlight Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details