17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 595, UL 844, UL 1572 APPROVAL
5-1/2 INCH X 2 INCH YOKE MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE
0 LAMP INCLUDED
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
1.9 SQ FT EPA
AREAMASTER[T] BRAND
ALZAK[R] ALUMINUM REFLECTOR
APPLICATION GENERAL DUTY
GASKET MATERIAL SILICONE RUBBER
LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS
SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT
TEMPERATURE RANGE 261 TO 280 DEG C
G-AM MODEL
Appleton Electric
Done
Datasheet
Description
17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 595, UL 844, UL 1572 APPROVAL
5-1/2 INCH X 2 INCH YOKE MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE
0 LAMP INCLUDED
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
1.9 SQ FT EPA
AREAMASTER[T] BRAND
ALZAK[R] ALUMINUM REFLECTOR
APPLICATION GENERAL DUTY
GASKET MATERIAL SILICONE RUBBER
LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS
SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT
TEMPERATURE RANGE 261 TO 280 DEG C
G-AM MODEL
17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 595, UL 844, UL 1572 APPROVAL
5-1/2 INCH X 2 INCH YOKE MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE
0 LAMP INCLUDED
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
1.9 SQ FT EPA
AREAMASTER[T] BRAND
ALZAK[R] ALUMINUM REFLECTOR
APPLICATION GENERAL DUTY
GASKET MATERIAL SILICONE RUBBER
LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS
SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT
TEMPERATURE RANGE 261 TO 280 DEG C
G-AM MODEL
17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 595, UL 844, UL 1572 APPROVAL
5-1/2 INCH X 2 INCH YOKE MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE
0 LAMP INCLUDED
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
1.9 SQ FT EPA
AREAMASTER[T] BRAND
ALZAK[R] ALUMINUM REFLECTOR
APPLICATION GENERAL DUTY
GASKET MATERIAL SILICONE RUBBER
LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS
SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT