O-Z/Gedney Conduit To Rod Clamp G-800B

Description
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 10-5/8 INCH W X 11-13/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 10-5/8 INCH W X 11-13/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G-800B - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
G-800B
Conduit To Rod Clamp G-800B
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 10-5/8 INCH W X 11-13/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
  • CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL
  • 10-5/8 INCH W X 11-13/16 INCH H SIZE
  • GROUND CONDUCTOR TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 8 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number G-800B
Product Name Conduit To Rod Clamp
Material Cast Bronze Body, Silicon Bronze Bolt/Nut
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Cable Clips & Clamps - 7884842 - RS Components, Ltd.
Specs
Material Copper
Diameter 0.394 inch (10 mm)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details