O-Z/Gedney Conduit To Rod Clamp G-500B

Description
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 6-13/16 INCH W X 8 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 4 TO 5 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 6-13/16 INCH W X 8 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 4 TO 5 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G-500B - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
G-500B
Conduit To Rod Clamp G-500B
CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL 6-13/16 INCH W X 8 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 4 TO 5 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
  • CAST BRONZE BODY, SILICON BRONZE BOLT/NUT MATERIAL
  • 6-13/16 INCH W X 8 INCH H SIZE
  • GROUND CONDUCTOR TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 4 TO 5 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number G-500B
Product Name Conduit To Rod Clamp
Material Cast Bronze Body, Silicon Bronze Bolt/Nut
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® X-75A CABLE CLAMP - 2-8841P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details