O-Z/Gedney Conduit To Rod Clamp G-350G

Description
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 5-1/4 INCH W X 6-7/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 3-1/2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 5-1/4 INCH W X 6-7/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 3-1/2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G-350G - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
G-350G
Conduit To Rod Clamp G-350G
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 5-1/4 INCH W X 6-7/16 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 3-1/2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL
  • 5-1/4 INCH W X 6-7/16 INCH H SIZE
  • GROUND CONDUCTOR TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 2-1/2 TO 3-1/2 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number G-350G
Product Name Conduit To Rod Clamp
Material Steel; Hot Dip Galvanized Malleable Iron Body, Steel Bolt/Nut
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 2293989 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.984 inch (25 mm)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details