O-Z/Gedney Cast Device Box FS2T75

Description
TANDEM TYPE ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 10.94 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A APPROVAL 40 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FS CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FS MODEL
Datasheet
Description
TANDEM TYPE ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 10.94 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A APPROVAL 40 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FS CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FS2T75 - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
FS2T75
Cast Device Box FS2T75
TANDEM TYPE ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 10.94 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A APPROVAL 40 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FS CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FS MODEL
  • TANDEM TYPE
  • ZINC ELECTROPLATED/DICHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2.81 INCH
  • 10.94 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • UL 514A APPROVAL
  • 40 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • END HUB LOCATION
  • FS CONFIGURATION TYPE
  • UNILET[R] BRAND
  • APPLICATION INDOOR/OUTDOOR
  • FS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FS2T75
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details