ZINC ELECTROPLATED/DICHRO
MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
2.81 INCH
5.88 INCH
2.69 INCH
DEEP SHAPE
1/2 INCH HUB SIZE
2 HUB(S)
1 GANG(S)
UL 514A APPROVAL
25 CU INCH CAPACITY
NOT INCLUDED MOUNTING HARDWARE
(1) EACH END HUB LOCATION
FDC CONFIGURATION TYPE
UNILET[R] BRAND
APPLICATION INDOOR/OUTDOOR
FD MODEL
O-Z/Gedney
Done
Datasheet
Description
ZINC ELECTROPLATED/DICHRO
MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
2.81 INCH
5.88 INCH
2.69 INCH
DEEP SHAPE
1/2 INCH HUB SIZE
2 HUB(S)
1 GANG(S)
UL 514A APPROVAL
25 CU INCH CAPACITY
NOT INCLUDED MOUNTING HARDWARE
(1) EACH END HUB LOCATION
FDC CONFIGURATION TYPE
UNILET[R] BRAND
APPLICATION INDOOR/OUTDOOR
FD MODEL
ZINC ELECTROPLATED/DICHRO
MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
2.81 INCH
5.88 INCH
2.69 INCH
DEEP SHAPE
1/2 INCH HUB SIZE
2 HUB(S)
1 GANG(S)
UL 514A APPROVAL
25 CU INCH CAPACITY
NOT INCLUDED MOUNTING HARDWARE
(1) EACH END HUB LOCATION
FDC CONFIGURATION TYPE
UNILET[R] BRAND
APPLICATION INDOOR/OUTDOOR
FD MODEL
ZINC ELECTROPLATED/DICHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL