O-Z/Gedney Cast Device Box FD1100

Description
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 6.31 INCH 2.69 INCH DEEP SHAPE 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514A APPROVAL 25 CU INCH CAPACITY (2) LUGS MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
Datasheet
Description
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 6.31 INCH 2.69 INCH DEEP SHAPE 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514A APPROVAL 25 CU INCH CAPACITY (2) LUGS MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FD1100 - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
FD1100
Cast Device Box FD1100
ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH 6.31 INCH 2.69 INCH DEEP SHAPE 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514A APPROVAL 25 CU INCH CAPACITY (2) LUGS MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE UNILET[R] BRAND APPLICATION INDOOR/OUTDOOR FD MODEL
  • ZINC ELECTROPLATED/DICHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2.81 INCH
  • 6.31 INCH
  • 2.69 INCH
  • DEEP SHAPE
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL 514A APPROVAL
  • 25 CU INCH CAPACITY
  • (2) LUGS MOUNTING HARDWARE
  • END HUB LOCATION
  • FD CONFIGURATION TYPE
  • UNILET[R] BRAND
  • APPLICATION INDOOR/OUTDOOR
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FD1100
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details