RS Components, Ltd. Conduit Fittings 818914

Description
RS PRO 50049-RS Fitting
Request a Quote
Description
RS PRO 50049-RS Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 818914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
818914
Conduit Fittings 818914
RS PRO 50049-RS Fitting

RS PRO 50049-RS Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 818914
Product Name Conduit Fittings
Size 1.99 inch (50.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 761987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Polyvinyl Chloride
View Details
Conduit Fittings - 7639226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee; Inspection tee
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2687464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details