ASCO Pneumatic Filter F50B-12

Description
PNEUMATIC FILTER, 50 SERIES, 250 PSI (17.2 BAR) MAX, METAL BOWL, 5 MICRON ELEMENT, NPTF THREADS, 1-1/2" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC FILTER, 50 SERIES, 250 PSI (17.2 BAR) MAX, METAL BOWL, 5 MICRON ELEMENT, NPTF THREADS, 1-1/2" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11391965 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11391965
Pneumatic Filter 11391965
PNEUMATIC FILTER, 50 SERIES, 250 PSI (17.2 BAR) MAX, METAL BOWL, 5 MICRON ELEMENT, NPTF THREADS, 1-1/2" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC FILTER, 50 SERIES, 250 PSI (17.2 BAR) MAX, METAL BOWL, 5 MICRON ELEMENT, NPTF THREADS, 1-1/2" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11391965
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
Pneumatic Filters - 315912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 74.15 SCFM (126 m³/hr)
View Details