ASCO Pneumatic Filter F50B-08A

Description
PNEUMATIC FILTER, 50 SERIES, 250 PSI (17.2 BAR) MAX, METAL BOWL, 5 MICRON ELEMENT, NPTF THREADS, 1" PORT SIZE, AUTO FLOAT DRAIN. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC FILTER, 50 SERIES, 250 PSI (17.2 BAR) MAX, METAL BOWL, 5 MICRON ELEMENT, NPTF THREADS, 1" PORT SIZE, AUTO FLOAT DRAIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11391954 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11391954
Pneumatic Filter 11391954
PNEUMATIC FILTER, 50 SERIES, 250 PSI (17.2 BAR) MAX, METAL BOWL, 5 MICRON ELEMENT, NPTF THREADS, 1" PORT SIZE, AUTO FLOAT DRAIN. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC FILTER, 50 SERIES, 250 PSI (17.2 BAR) MAX, METAL BOWL, 5 MICRON ELEMENT, NPTF THREADS, 1" PORT SIZE, AUTO FLOAT DRAIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11391954
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-100-G - GFC-100-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
Glass Fiber Filter Media (HGFM) - HBY-HGFM-7 - Harbory Filtration
Specs
Construction Filter Media
Media Type Fiberglass
View Details