Qualtek Electronics Corp. 120mm Fan Filter Media 100PPI 09450-M/100

Description
120mm Fan Filter Media UL 900 Rated Material 100PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote Datasheet
Description
120mm Fan Filter Media UL 900 Rated Material 100PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120mm Fan Filter Media 100PPI - 09450-M/100 - Qualtek Electronics Corp.
Mentor, OH, United States
120mm Fan Filter Media 100PPI
09450-M/100
120mm Fan Filter Media 100PPI 09450-M/100
120mm Fan Filter Media UL 900 Rated Material 100PPI (Pores Per Inch) Media 5 Pieces per Bag

120mm Fan Filter Media
UL 900 Rated Material
100PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet
FANS Fan Filters - 09450-M/100 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Fan Filters
09450-M/100
FANS Fan Filters 09450-M/100
FAN FILTER MEDIA,120MM, 100PPI, 5/PK

FAN FILTER MEDIA,120MM, 100PPI, 5/PK

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Galco Industrial Electronics
Product Category Air Filters (industrial) Air Filters (industrial)
Product Number 09450-M/100 09450-M/100
Product Name 120mm Fan Filter Media 100PPI FANS Fan Filters
Construction Fan Filters Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly with 100PPI Media - 09150-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
120mm Plastic Fan Filter Assembly with 100PPI Media - 09450-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details