Jergens, Inc. Flange Mount Cylinders 62722

Description
Jergens Flange Mount Cylinders mount through holes on the flange of the cylinder body. This feature eliminates the need for separate mounting brackets. The cylinders can provide high forces for clamping, lifting, and pressing. Features, Benefits, & Product Specifications: Easy mounting Heavy duty High output forces Long-lasting Note(s): Flange Mount Cylinders are not recommended for flood coolant applications.
Request a Quote Datasheet
Description
Jergens Flange Mount Cylinders mount through holes on the flange of the cylinder body. This feature eliminates the need for separate mounting brackets. The cylinders can provide high forces for clamping, lifting, and pressing. Features, Benefits, & Product Specifications: Easy mounting Heavy duty High output forces Long-lasting Note(s): Flange Mount Cylinders are not recommended for flood coolant applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Cylinders - 62722 - Jergens, Inc.
Cleveland, OH, United States
Flange Mount Cylinders
62722
Flange Mount Cylinders 62722
Jergens Flange Mount Cylinders mount through holes on the flange of the cylinder body. This feature eliminates the need for separate mounting brackets. The cylinders can provide high forces for clamping, lifting, and pressing. Features, Benefits, & Product Specifications: Easy mounting Heavy duty High output forces Long-lasting Note(s): Flange Mount Cylinders are not recommended for flood coolant applications.

Jergens Flange Mount Cylinders mount through holes on the flange of the cylinder body. This feature eliminates the need for separate mounting brackets. The cylinders can provide high forces for clamping, lifting, and pressing.
Features, Benefits, & Product Specifications:

  • Easy mounting
  • Heavy duty
  • High output forces
  • Long-lasting

Note(s):
Flange Mount Cylinders are not recommended for flood coolant applications.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Air Cylinders
Product Number 62722
Product Name Flange Mount Cylinders
Stroke 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Rod Cylinders - 60414 - Jergens, Inc.
Specs
Stroke 0.2400 inch (6.1 mm)
Rated Load/Force 4800 lbs (2177 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Double Acting Cylinders - 60361 - Jergens, Inc.
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 9300 lbs (4218 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details