ASCO Pneumatic Filter F22AG04AM

Description
DISCONTINUED BY MANUFACTURER, PARTICULATE FILTER, FRL SERIES, 3.8 OZ BOWL, 50 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PARTICULATE FILTER, FRL SERIES, 3.8 OZ BOWL, 50 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11383923 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11383923
Pneumatic Filter 11383923
DISCONTINUED BY MANUFACTURER, PARTICULATE FILTER, FRL SERIES, 3.8 OZ BOWL, 50 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PARTICULATE FILTER, FRL SERIES, 3.8 OZ BOWL, 50 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11383923
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
92mm Fan Filter Media 100PPI - 09362-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
HVAC Air Filters - 8802422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 2000 SCFM (3400 m³/hr)
View Details