Appleton Electric Explosionproof Conduit Seal EYSF50-AL

Description
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.81 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION EYSF MODEL
Datasheet
Description
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.81 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION EYSF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYSF50-AL - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYSF50-AL
Explosionproof Conduit Seal EYSF50-AL
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.81 INCH TURNING RADIUS UNILET[R] BRAND APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION EYSF MODEL
  • EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 1.81 INCH TURNING RADIUS
  • UNILET[R] BRAND
  • APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM, AT THE BOUNDARY WHERE CONDUIT LEAVES CLASSIFIED LOCATION
  • EYSF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYSF50-AL
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2535242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details