Appleton Electric Explosionproof Conduit Seal EYS1

Description
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.63 INCH TURNING RADIUS UNILETS. BRAND EYS MODEL
Datasheet
Description
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.63 INCH TURNING RADIUS UNILETS. BRAND EYS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYS1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYS1
Explosionproof Conduit Seal EYS1
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 1.63 INCH TURNING RADIUS UNILETS. BRAND EYS MODEL
  • EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 1.63 INCH TURNING RADIUS
  • UNILETS. BRAND
  • EYS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYS1
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 228788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details