Appleton Electric Explosionproof Conduit Seal EYM50-AL

Description
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.06 INCH TURNING RADIUS UNILETS. BRAND REMOVABLE MALE NIPPLE
Datasheet
Description
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.06 INCH TURNING RADIUS UNILETS. BRAND REMOVABLE MALE NIPPLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYM50-AL - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYM50-AL
Explosionproof Conduit Seal EYM50-AL
EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.06 INCH TURNING RADIUS UNILETS. BRAND REMOVABLE MALE NIPPLE
  • EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 1.06 INCH TURNING RADIUS
  • UNILETS. BRAND
  • REMOVABLE MALE NIPPLE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYM50-AL
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 608222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details