Appleton Electric Explosionproof Conduit Seal EYDEF150

Description
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.31 INCH TURNING RADIUS UNILETS. BRAND EYDEF MODEL
Datasheet
Description
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.31 INCH TURNING RADIUS UNILETS. BRAND EYDEF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDEF150 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYDEF150
Explosionproof Conduit Seal EYDEF150
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.31 INCH TURNING RADIUS UNILETS. BRAND EYDEF MODEL
  • DRAIN TYPE
  • MALLEABLE IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2.31 INCH TURNING RADIUS
  • UNILETS. BRAND
  • EYDEF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYDEF150
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details