O-Z/Gedney Explosionproof Conduit Seal EYA-350

Description
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 3-7/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EYA MODEL
Datasheet
Description
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 3-7/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EYA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYA-350 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Seal
EYA-350
Explosionproof Conduit Seal EYA-350
EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 3-7/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500/501/502/503 APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT EYA MODEL
  • EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED MALLEABLE/DUCT IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3-1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 3-7/16 INCH TURNING RADIUS
  • APPLICABLE STANDARD NEC 500/501/502/503
  • APPLICATION SEAL CONDUITS IN VERTICAL OR HORIZONTAL, TO MINIMIZE THE PASSAGE OF GASES AND VAPORS AND PREVENT THE PASSAGE OF FLAMES FROM ONE PORTION OF THE ELECTRICAL SYSTEM TO ANOTHER THROUGH THE CONDUIT
  • EYA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EYA-350
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details