Appleton Electric Explosionproof Flexible Conduit Coupling EXLK424SS

Description
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 24 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B) WITH INSULATING LINER EXLK MODEL
Datasheet
Description
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 24 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B) WITH INSULATING LINER EXLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK424SS - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK424SS
Explosionproof Flexible Conduit Coupling EXLK424SS
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 24 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4 (A) (B) WITH INSULATING LINER EXLK MODEL
  • STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL
  • 24 INCH
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • (1) MALE NIPPLE, (1) UNION END TYPE
  • NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL
  • UNILETS[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (A) (B)
  • WITH INSULATING LINER
  • EXLK MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK424SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details