Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-630

Description
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-630 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-630
Explosionproof Flexible Conduit Coupling EXLK-630
BRONZE BRAID, BRASS CORE MATERIAL 30 INCH CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE (1) MALE NIPPLE, (1) UNION END TYPE BRASS FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXLK MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 30 INCH
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 2 INCH TRADE SIZE
  • (1) MALE NIPPLE, (1) UNION END TYPE
  • BRASS FITTING MATERIAL
  • UNILETS. BRAND
  • WITH INSULATING LINER
  • EXLK MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-630
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details