Appleton Electric Explosionproof Flexible Conduit Coupling EXLK-321-SS

Description
STAINLESS STEEL MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE STAINLESS STEEL FITTING MATERIAL OVERALL DIMENSION 26.32 INCH L X 2 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet
Description
STAINLESS STEEL MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE STAINLESS STEEL FITTING MATERIAL OVERALL DIMENSION 26.32 INCH L X 2 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXLK-321-SS - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXLK-321-SS
Explosionproof Flexible Conduit Coupling EXLK-321-SS
STAINLESS STEEL MATERIAL 21 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE STAINLESS STEEL FITTING MATERIAL OVERALL DIMENSION 26.32 INCH L X 2 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
  • STAINLESS STEEL MATERIAL
  • 21 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • (1) FEMALE UNION, (1) MALE NIPPLE END TYPE
  • STAINLESS STEEL FITTING MATERIAL
  • OVERALL DIMENSION 26.32 INCH L X 2 INCH H
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT
  • USED ON RIGID CONDUIT/IMC
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXLK-321-SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details